Ohmite Manufacturing Co. Chassis Mount Resistors L25J50KE

Description
50 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J50KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J50KE-ND
Chassis Mount Resistors L25J50KE-ND
50 kOhms ±5% 25W Wirewound Chassis Mount Resistor

50 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L25J50KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J50KE
Chassis Mount Resistors L25J50KE
RES CHAS MNT 50K OHM 5% 25W

RES CHAS MNT 50K OHM 5% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70022786 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70022786
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70022786
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Resistor, Power, 50Kohm, 25W, 5%; Resistance Ohmite - 64K4980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 50Kohm, 25W, 5%; Resistance Ohmite
64K4980
Resistor, Power, 50Kohm, 25W, 5%; Resistance Ohmite 64K4980
RESISTOR, POWER, 50KOHM, 25W, 5%; Resistance:50kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 50KOHM, 25W, 5%; Resistance:50kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L25J50KE-ND L25J50KE 70022786 64K4980
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 50Kohm, 25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details