Ohmite Manufacturing Co. Chassis Mount Resistors L25J4K0E

Description
4 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J4K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J4K0E-ND
Chassis Mount Resistors L25J4K0E-ND
4 kOhms ±5% 25W Wirewound Chassis Mount Resistor

4 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 4Kohm, 25W, 5%; Resistance Ohmite - 64K4975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 4Kohm, 25W, 5%; Resistance Ohmite
64K4975
Resistor, Power, 4Kohm, 25W, 5%; Resistance Ohmite 64K4975
RESISTOR, POWER, 4KOHM, 25W, 5%; Resistance:4kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 4KOHM, 25W, 5%; Resistance:4kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L25J4K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J4K0E
Chassis Mount Resistors L25J4K0E
RES CHAS MNT 4K OHM 5% 25W

RES CHAS MNT 4K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L25J4K0E-ND 64K4975 L25J4K0E
Product Name Chassis Mount Resistors Resistor, Power, 4Kohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details