Ohmite Manufacturing Co. Chassis Mount Resistors L25J3R0E

Description
3 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J3R0E-ND
Chassis Mount Resistors L25J3R0E-ND
3 Ohms ±5% 25W Wirewound Chassis Mount Resistor

3 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70022783 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70022783
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70022783
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Resistor, Power, 3 Ohm, 25W, 5%; Resistance Ohmite - 64K4972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3 Ohm, 25W, 5%; Resistance Ohmite
64K4972
Resistor, Power, 3 Ohm, 25W, 5%; Resistance Ohmite 64K4972
RESISTOR, POWER, 3 OHM, 25W, 5%; Resistance:3ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 3 OHM, 25W, 5%; Resistance:3ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L25J3R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J3R0E
Chassis Mount Resistors L25J3R0E
RES CHAS MNT 3 OHM 5% 25W

RES CHAS MNT 3 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L25J3R0E-ND 70022783 64K4972 L25J3R0E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 3 Ohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details