Ohmite Manufacturing Co. Chassis Mount Resistors L25J35KE

Description
35 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
35 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J35KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J35KE-ND
Chassis Mount Resistors L25J35KE-ND
35 kOhms ±5% 25W Wirewound Chassis Mount Resistor

35 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L25J35KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J35KE
Chassis Mount Resistors L25J35KE
RES CHAS MNT 35K OHM 5% 25W

RES CHAS MNT 35K OHM 5% 25W

Supplier's Site Datasheet
Res, 35K, 25W, Solder, Wirewound; Resistance Ohmite - 64K4974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K, 25W, Solder, Wirewound; Resistance Ohmite
64K4974
Res, 35K, 25W, Solder, Wirewound; Resistance Ohmite 64K4974
RES, 35K, 25W, SOLDER, WIREWOUND; Resistance:35kohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 35K, 25W, SOLDER, WIREWOUND; Resistance:35kohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L25J35KE-ND L25J35KE 64K4974
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 35K, 25W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details