Ohmite Manufacturing Co. Chassis Mount Resistors L25J2R0E

Description
2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J2R0E-ND
Chassis Mount Resistors L25J2R0E-ND
2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite - 64K2082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite
64K2082
Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite 64K2082
RESISTOR, POWER, 2 OHM, 25W, 5%; Resistance:2ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 2 OHM, 25W, 5%; Resistance:2ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site
OHM Bracket Mount - L25J2R0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L25J2R0E
OHM Bracket Mount L25J2R0E
RESISTOR, 2 OHM, 25 WATT, FIXED,

RESISTOR, 2 OHM, 25 WATT, FIXED,

Supplier's Site
Chassis Mount Resistors - L25J2R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J2R0E
Chassis Mount Resistors L25J2R0E
RES CHAS MNT 2 OHM 5% 25W

RES CHAS MNT 2 OHM 5% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70022781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70022781
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70022781
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number L25J2R0E-ND 64K2082 L25J2R0E L25J2R0E 70022781
Product Name Chassis Mount Resistors Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite OHM Bracket Mount Chassis Mount Resistors Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details