Ohmite Manufacturing Co. Chassis Mount Resistors L25J2K5E

Description
2.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J2K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J2K5E-ND
Chassis Mount Resistors L25J2K5E-ND
2.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

2.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70023660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70023660
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70023660
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L25J2K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J2K5E
Chassis Mount Resistors L25J2K5E
RES CHAS MNT 2.5K OHM 5% 25W

RES CHAS MNT 2.5K OHM 5% 25W

Supplier's Site Datasheet
Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite - 64K4964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite
64K4964
Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite 64K4964
RESISTOR, POWER, 2.5KOHM, 25W, 5%; Resistance:2.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 2.5KOHM, 25W, 5%; Resistance:2.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L25J2K5E-ND 70023660 L25J2K5E 64K4964
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers