Ohmite Manufacturing Co. Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite L25J2K5

Description
RESISTOR, POWER, 2.5KOHM, 25W, 5%; Resistance:2.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 2.5KOHM, 25W, 5%; Resistance:2.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite - 02F2294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite
02F2294
Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite 02F2294
RESISTOR, POWER, 2.5KOHM, 25W, 5%; Resistance:2.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, POWER, 2.5KOHM, 25W, 5%; Resistance:2.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L25J2K5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J2K5
Chassis Mount Resistors L25J2K5
RES CHAS MNT 2.5K OHM 5% 25W

RES CHAS MNT 2.5K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 02F2294 L25J2K5
Product Name Resistor, Power, 2.5Kohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details