Ohmite Manufacturing Co. Chassis Mount Resistors L25J25RE

Description
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J25RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J25RE-ND
Chassis Mount Resistors L25J25RE-ND
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L25J25RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J25RE
Chassis Mount Resistors L25J25RE
RES CHAS MNT 25 OHM 5% 25W

RES CHAS MNT 25 OHM 5% 25W

Supplier's Site Datasheet
Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite - 64K4968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite
64K4968
Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite 64K4968
RESISTOR, POWER, 25 OHM, 25W, 5%; Resistance:25ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mmRoHS Compliant: Yes

RESISTOR, POWER, 25 OHM, 25W, 5%; Resistance:25ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70022779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70022779
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70022779
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L25J25RE-ND L25J25RE 64K4968 70022779
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details