Ohmite Manufacturing Co. Chassis Mount Resistors L25J25R

Description
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J25R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J25R-ND
Chassis Mount Resistors L25J25R-ND
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite - 02F2281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite
02F2281
Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite 02F2281
RESISTOR, POWER, 25 OHM, 25W, 5%; Resistance:25ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mmRoHS Compliant: No

RESISTOR, POWER, 25 OHM, 25W, 5%; Resistance:25ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mmRoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L25J25R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J25R
Chassis Mount Resistors L25J25R
RES CHAS MNT 25 OHM 5% 25W

RES CHAS MNT 25 OHM 5% 25W

Supplier's Site Datasheet
OHM Bracket Mount - L25J25R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L25J25R
OHM Bracket Mount L25J25R
RESISTOR, 25 OHM, 25 WATT, FIXED

RESISTOR, 25 OHM, 25 WATT, FIXED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number L25J25R-ND 02F2281 L25J25R L25J25R
Product Name Chassis Mount Resistors Resistor, Power, 25 Ohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details