Ohmite Manufacturing Co. Resistor, Power, 25Kohm, 25W, 5%; Resistance Ohmite L25J25K

Description
RESISTOR, POWER, 25KOHM, 25W, 5%; Resistance:25kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 25KOHM, 25W, 5%; Resistance:25kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 25Kohm, 25W, 5%; Resistance Ohmite - 02F2304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25Kohm, 25W, 5%; Resistance Ohmite
02F2304
Resistor, Power, 25Kohm, 25W, 5%; Resistance Ohmite 02F2304
RESISTOR, POWER, 25KOHM, 25W, 5%; Resistance:25kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 25KOHM, 25W, 5%; Resistance:25kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L25J25K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J25K
Chassis Mount Resistors L25J25K
RES CHAS MNT 25K OHM 5% 25W

RES CHAS MNT 25K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 02F2304 L25J25K
Product Name Resistor, Power, 25Kohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 25000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
Temperature Coefficient 500 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details