250 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 250 OHM, 25W, 5%; Resistance:250ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound
RES CHAS MNT 250 OHM 5% 25W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | L25J250-ND | 02F2287 | L25J250 |
| Product Name | Chassis Mount Resistors | Resistor, Power, 250 Ohm, 25W, 5%; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | ||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms |