1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.5K OHM 5% 25W
RESISTOR, POWER, 1.5KOHM, 25W, 5%; Resistance:1.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | L25J1K5E-ND | L25J1K5E | 64K4953 | 70022774 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Power, 1.5Kohm, 25W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |