Ohmite Manufacturing Co. Chassis Mount Resistors L25J1K5

Description
1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J1K5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J1K5-ND
Chassis Mount Resistors L25J1K5-ND
1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 1.5Kohm, 25W, 5%; Resistance Ohmite - 02F2292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1.5Kohm, 25W, 5%; Resistance Ohmite
02F2292
Resistor, Power, 1.5Kohm, 25W, 5%; Resistance Ohmite 02F2292
RESISTOR, POWER, 1.5KOHM, 25W, 5%; Resistance:1.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 1.5KOHM, 25W, 5%; Resistance:1.5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L25J1K5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J1K5
Chassis Mount Resistors L25J1K5
RES CHAS MNT 1.5K OHM 5% 25W

RES CHAS MNT 1.5K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L25J1K5-ND 02F2292 L25J1K5
Product Name Chassis Mount Resistors Resistor, Power, 1.5Kohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details