Ohmite Manufacturing Co. Resistor, Power, 1Kohm, 225W, 5%; Resistance Ohmite L25J1K0E-MT1

Description
RESISTOR, POWER, 1KOHM, 225W, 5%; Resistance:1kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 1KOHM, 225W, 5%; Resistance:1kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 1Kohm, 225W, 5%; Resistance Ohmite - 86R9223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 225W, 5%; Resistance Ohmite
86R9223
Resistor, Power, 1Kohm, 225W, 5%; Resistance Ohmite 86R9223
RESISTOR, POWER, 1KOHM, 225W, 5%; Resistance:1kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 1KOHM, 225W, 5%; Resistance:1kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86R9223
Product Name Resistor, Power, 1Kohm, 225W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details