Ohmite Manufacturing Co. Resistor, Power, 15 Ohm, 25W, 5%; Resistance Ohmite L25J15RE-MT1

Description
RESISTOR, POWER, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 15 Ohm, 25W, 5%; Resistance Ohmite - 86R9226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 15 Ohm, 25W, 5%; Resistance Ohmite
86R9226
Resistor, Power, 15 Ohm, 25W, 5%; Resistance Ohmite 86R9226
RESISTOR, POWER, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Ceramic; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86R9226
Product Name Resistor, Power, 15 Ohm, 25W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 15 ohms
Tolerance 5 +/- %
Temperature Coefficient 400 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details