Ohmite Manufacturing Co. Chassis Mount Resistors L25J150E

Description
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J150E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J150E-ND
Chassis Mount Resistors L25J150E-ND
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor

150 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite - 64K4962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite
64K4962
Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite 64K4962
RESISTOR, POWER, 150 OHM, 25W, 5%; Resistance:150ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 150 OHM, 25W, 5%; Resistance:150ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 5%;Lug;Vitreous Enamel - 70022770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 5%;Lug;Vitreous Enamel
70022770
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 5%;Lug;Vitreous Enamel 70022770
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L25J150E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J150E
Chassis Mount Resistors L25J150E
RES CHAS MNT 150 OHM 5% 25W

RES CHAS MNT 150 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L25J150E-ND 64K4962 70022770 L25J150E
Product Name Chassis Mount Resistors Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details