Ohmite Manufacturing Co. Chassis Mount Resistors L25J150

Description
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J150-ND
Chassis Mount Resistors L25J150-ND
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor

150 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite - 02F2285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite
02F2285
Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite 02F2285
RESISTOR, POWER, 150 OHM, 25W, 5%; Resistance:150ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 150 OHM, 25W, 5%; Resistance:150ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L25J150 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J150
Chassis Mount Resistors L25J150
RES CHAS MNT 150 OHM 5% 25W

RES CHAS MNT 150 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L25J150-ND 02F2285 L25J150
Product Name Chassis Mount Resistors Resistor, Power, 150 Ohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details