Ohmite Manufacturing Co. Chassis Mount Resistors L25J12KE

Description
25W 12000 OHMS VIT 5%
Request a Quote Datasheet
Description
25W 12000 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-L25J12KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-L25J12KE-ND
Chassis Mount Resistors 273-L25J12KE-ND
25W 12000 OHMS VIT 5%

25W 12000 OHMS VIT 5%

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 12K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL - 70024370 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 12K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL
70024370
RESISTOR;WIREWOUND;RES 12K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL 70024370
RESISTOR;WIREWOUND;R ES 12K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL

RESISTOR;WIREWOUND;RES 12K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL

Supplier's Site
Resistor, Power, 12Kohm, 25W, 5%; Resistance Ohmite - 64K4959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 12Kohm, 25W, 5%; Resistance Ohmite
64K4959
Resistor, Power, 12Kohm, 25W, 5%; Resistance Ohmite 64K4959
RESISTOR, POWER, 12KOHM, 25W, 5%; Resistance:12kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 12KOHM, 25W, 5%; Resistance:12kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L25J12KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J12KE
Chassis Mount Resistors L25J12KE
RES CHAS MNT 12K OHM 5% 25W

RES CHAS MNT 12K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 273-L25J12KE-ND 70024370 64K4959 L25J12KE
Product Name Chassis Mount Resistors RESISTOR;WIREWOUND;RES 12K OHMS;PWR-RTG25 W;TOL 5%;LUG;VITREOUS ENAMEL Resistor, Power, 12Kohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details