Ohmite Manufacturing Co. Chassis Mount Resistors L25J10R

Description
25W 10 OHMS VIT 5%
Request a Quote Datasheet
Description
25W 10 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-L25J10R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-L25J10R-ND
Chassis Mount Resistors 273-L25J10R-ND
25W 10 OHMS VIT 5%

25W 10 OHMS VIT 5%

Buy Now Datasheet
Chassis Mount Resistors - L25J10R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J10R
Chassis Mount Resistors L25J10R
RES CHAS MNT 10 OHM 5% 25W

RES CHAS MNT 10 OHM 5% 25W

Supplier's Site Datasheet
Resistor, Power, 10 Ohm, 25W, 5%; Resistance Ohmite - 02F2279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10 Ohm, 25W, 5%; Resistance Ohmite
02F2279
Resistor, Power, 10 Ohm, 25W, 5%; Resistance Ohmite 02F2279
RESISTOR, POWER, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mmRoHS Compliant: No

RESISTOR, POWER, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-L25J10R-ND L25J10R 02F2279
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 10 Ohm, 25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details