10 kOhms ±5% 25W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 10KOHM, 25W, 5%; Resistance:10kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound
RES CHAS MNT 10K OHM 5% 25W
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RESISTOR, 10K OHM, 25 WATT, FIXED,
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L25J10KE-ND | 64K4955 | L25J10KE | 70022769 | L25J10KE |
| Product Name | Chassis Mount Resistors | Resistor, Power, 10Kohm, 25W, 5%; Resistance Ohmite | Chassis Mount Resistors | Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel | OHM Bracket Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |