Ohmite Manufacturing Co. Chassis Mount Resistors L25J10K

Description
10 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J10K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J10K-ND
Chassis Mount Resistors L25J10K-ND
10 kOhms ±5% 25W Wirewound Chassis Mount Resistor

10 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
OHM Bracket Mount - L25J10K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L25J10K
OHM Bracket Mount L25J10K
RESISTOR, 10K OHM, 25 WATT, FIXED

RESISTOR, 10K OHM, 25 WATT, FIXED

Supplier's Site
Chassis Mount Resistors - L25J10K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J10K
Chassis Mount Resistors L25J10K
RES CHAS MNT 10K OHM 5% 25W

RES CHAS MNT 10K OHM 5% 25W

Supplier's Site Datasheet
Resistor, Power, 10Kohm, 25W, 5%; Resistance Ohmite - 02F2300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 25W, 5%; Resistance Ohmite
02F2300
Resistor, Power, 10Kohm, 25W, 5%; Resistance Ohmite 02F2300
RESISTOR, POWER, 10KOHM, 25W, 5%; Resistance:10kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 10KOHM, 25W, 5%; Resistance:10kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L25J10K-ND L25J10K L25J10K 02F2300
Product Name Chassis Mount Resistors OHM Bracket Mount Chassis Mount Resistors Resistor, Power, 10Kohm, 25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers