Ohmite Manufacturing Co. Chassis Mount Resistors L225J60KE

Description
60 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
60 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J60KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J60KE-ND
Chassis Mount Resistors L225J60KE-ND
60 kOhms ±5% 225W Wirewound Chassis Mount Resistor

60 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 60K, 225W, Solder, Wirewound; Resistance Ohmite - 64K4947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K, 225W, Solder, Wirewound; Resistance Ohmite
64K4947
Res, 60K, 225W, Solder, Wirewound; Resistance Ohmite 64K4947
RES, 60K, 225W, SOLDER, WIREWOUND; Resistance:60kohm; Product Range:270 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 60K, 225W, SOLDER, WIREWOUND; Resistance:60kohm; Product Range:270 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - L225J60KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J60KE
Chassis Mount Resistors L225J60KE
RES CHAS MNT 60K OHM 5% 225W

RES CHAS MNT 60K OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L225J60KE-ND 64K4947 L225J60KE
Product Name Chassis Mount Resistors Res, 60K, 225W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details