4 Ohms ±5% 225W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 4 OHM, 225W, 5%; Resistance:4ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RES CHAS MNT 4 OHM 5% 225W
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | L225J4R0E-ND | 64K4940 | 70024276 | L225J4R0E |
| Product Name | Chassis Mount Resistors | Resistor, Power, 4 Ohm, 225W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 4 ohms | 4 ohms | 4 ohms | 4 ohms |