Ohmite Manufacturing Co. Chassis Mount Resistors L225J3R0E

Description
3 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J3R0E-ND
Chassis Mount Resistors L225J3R0E-ND
3 Ohms ±5% 225W Wirewound Chassis Mount Resistor

3 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 3 Ohm, 225W, 5%; Resistance Ohmite - 64K4938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3 Ohm, 225W, 5%; Resistance Ohmite
64K4938
Resistor, Power, 3 Ohm, 225W, 5%; Resistance Ohmite 64K4938
RESISTOR, POWER, 3 OHM, 225W, 5%; Resistance:3ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 3 OHM, 225W, 5%; Resistance:3ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L225J3R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J3R0E
Chassis Mount Resistors L225J3R0E
RES CHAS MNT 3 OHM 5% 225W

RES CHAS MNT 3 OHM 5% 225W

Supplier's Site Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel - 70023788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
70023788
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel 70023788
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
OHM Bracket Mount - L225J3R0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L225J3R0E
OHM Bracket Mount L225J3R0E
RESISTOR, 3 OHM, 225 WATT, FIXED,

RESISTOR, 3 OHM, 225 WATT, FIXED,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number L225J3R0E-ND 64K4938 L225J3R0E 70023788 L225J3R0E
Product Name Chassis Mount Resistors Resistor, Power, 3 Ohm, 225W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers