Ohmite Manufacturing Co. Chassis Mount Resistors L225J3K0E

Description
3 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J3K0E-ND
Chassis Mount Resistors L225J3K0E-ND
3 kOhms ±5% 225W Wirewound Chassis Mount Resistor

3 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L225J3K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J3K0E
Chassis Mount Resistors L225J3K0E
RES CHAS MNT 3K OHM 5% 225W

RES CHAS MNT 3K OHM 5% 225W

Supplier's Site Datasheet
Resistor, Power, 3Kohm, 225W, 5%; Resistance Ohmite - 64K4937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3Kohm, 225W, 5%; Resistance Ohmite
64K4937
Resistor, Power, 3Kohm, 225W, 5%; Resistance Ohmite 64K4937
RESISTOR, POWER, 3KOHM, 225W, 5%; Resistance:3kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 3KOHM, 225W, 5%; Resistance:3kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel - 70022762 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
70022762
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel 70022762
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L225J3K0E-ND L225J3K0E 64K4937 70022762
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 3Kohm, 225W, 5%; Resistance Ohmite Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details