Ohmite Manufacturing Co. Chassis Mount Resistors L225J30KE

Description
30 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J30KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J30KE-ND
Chassis Mount Resistors L225J30KE-ND
30 kOhms ±5% 225W Wirewound Chassis Mount Resistor

30 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L225J30KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J30KE
Chassis Mount Resistors L225J30KE
RES CHAS MNT 30K OHM 5% 225W

RES CHAS MNT 30K OHM 5% 225W

Supplier's Site Datasheet
RESISTOR;WIREWOUND;RES 30K OHMS;PWR-RTG225 W;TOL 5%;LUG;VITREOUS ENAMEL - 70024379 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 30K OHMS;PWR-RTG225 W;TOL 5%;LUG;VITREOUS ENAMEL
70024379
RESISTOR;WIREWOUND;RES 30K OHMS;PWR-RTG225 W;TOL 5%;LUG;VITREOUS ENAMEL 70024379
RESISTOR;WIREWOUND;R ES 30K OHMS;PWR-RTG225 W;TOL 5%;LUG;VITREOUS ENAMEL

RESISTOR;WIREWOUND;RES 30K OHMS;PWR-RTG225 W;TOL 5%;LUG;VITREOUS ENAMEL

Supplier's Site
Resistor, Power, 30Kohm, 225W, 5%; Resistance Ohmite - 64K4939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 30Kohm, 225W, 5%; Resistance Ohmite
64K4939
Resistor, Power, 30Kohm, 225W, 5%; Resistance Ohmite 64K4939
RESISTOR, POWER, 30KOHM, 225W, 5%; Resistance:30kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 30KOHM, 225W, 5%; Resistance:30kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L225J30KE-ND L225J30KE 70024379 64K4939
Product Name Chassis Mount Resistors Chassis Mount Resistors RESISTOR;WIREWOUND;RES 30K OHMS;PWR-RTG225 W;TOL 5%;LUG;VITREOUS ENAMEL Resistor, Power, 30Kohm, 225W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details