2 Ohms ±5% 225W Wirewound Chassis Mount Resistor
RES CHAS MNT 2 OHM 5% 225W
RESISTOR, 2 OHM, 225 WATT, FIXED,
225W 2 OHMS VIT 5% / BOX ROHS COMPLIANT: YES
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
| DigiKey | Lingto Electronic Limited | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L225J2R0E-ND | L225J2R0E | L225J2R0E | 13P5064 | 70022761 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | OHM Bracket Mount | 225W 2 Ohms Vit 5% / Box Rohs Compliant Ohmite | Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |