Ohmite Manufacturing Co. Chassis Mount Resistors L225J25RE

Description
25 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J25RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J25RE-ND
Chassis Mount Resistors L225J25RE-ND
25 Ohms ±5% 225W Wirewound Chassis Mount Resistor

25 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L225J25RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J25RE
Chassis Mount Resistors L225J25RE
RES CHAS MNT 25 OHM 5% 225W

RES CHAS MNT 25 OHM 5% 225W

Supplier's Site Datasheet
Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite - 64K4935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite
64K4935
Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite 64K4935
RESISTOR, POWER, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

RESISTOR, POWER, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel - 70022759 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
70022759
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel 70022759
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L225J25RE-ND L225J25RE 64K4935 70022759
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - C3AR13JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details