Ohmite Manufacturing Co. Chassis Mount Resistors L225J250E

Description
250 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J250E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J250E-ND
Chassis Mount Resistors L225J250E-ND
250 Ohms ±5% 225W Wirewound Chassis Mount Resistor

250 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L225J250E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J250E
Chassis Mount Resistors L225J250E
RES CHAS MNT 250 OHM 5% 225W

RES CHAS MNT 250 OHM 5% 225W

Supplier's Site Datasheet
Resistor, Power, 250 Ohm, 225W, 5%; Resistance Ohmite - 64K4936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 250 Ohm, 225W, 5%; Resistance Ohmite
64K4936
Resistor, Power, 250 Ohm, 225W, 5%; Resistance Ohmite 64K4936
RESISTOR, POWER, 250 OHM, 225W, 5%; Resistance:250ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 250 OHM, 225W, 5%; Resistance:250ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
225W 250 Ohms Vit 5% / Box Rohs Compliant Ohmite - 13P5071 - Newark, An Avnet Company
Chicago, IL, United States
225W 250 Ohms Vit 5% / Box Rohs Compliant Ohmite
13P5071
225W 250 Ohms Vit 5% / Box Rohs Compliant Ohmite 13P5071
225W 250 OHMS VIT 5% / BOX ROHS COMPLIANT: YES

225W 250 OHMS VIT 5% / BOX ROHS COMPLIANT: YES

Supplier's Site
OHM Bracket Mount - L225J250E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L225J250E
OHM Bracket Mount L225J250E
RESISTOR, 250 OHM, 225 WATT, FIXED

RESISTOR, 250 OHM, 225 WATT, FIXED

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg225 W;Tol 5%;Lug;Vitreous Enamel - 70022758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg225 W;Tol 5%;Lug;Vitreous Enamel
70022758
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg225 W;Tol 5%;Lug;Vitreous Enamel 70022758
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number L225J250E-ND L225J250E 64K4936 13P5071 L225J250E 70022758
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 250 Ohm, 225W, 5%; Resistance Ohmite 225W 250 Ohms Vit 5% / Box Rohs Compliant Ohmite OHM Bracket Mount Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg225 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers