Ohmite Manufacturing Co. Chassis Mount Resistors L225J1K5E

Description
1.5 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J1K5E-ND
Chassis Mount Resistors L225J1K5E-ND
1.5 kOhms ±5% 225W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel - 70022755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
70022755
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel 70022755
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Resistor, Power, 1.5Kohm, 225W, 5%; Resistance Ohmite - 64K4922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1.5Kohm, 225W, 5%; Resistance Ohmite
64K4922
Resistor, Power, 1.5Kohm, 225W, 5%; Resistance Ohmite 64K4922
RESISTOR, POWER, 1.5KOHM, 225W, 5%; Resistance:1.5kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 1.5KOHM, 225W, 5%; Resistance:1.5kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L225J1K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J1K5E
Chassis Mount Resistors L225J1K5E
RES CHAS MNT 1.5K OHM 5% 225W

RES CHAS MNT 1.5K OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L225J1K5E-ND 70022755 64K4922 L225J1K5E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 1.5Kohm, 225W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details