1.5 kOhms ±5% 225W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.5K OHM 5% 225W
RESISTOR, POWER, 1.5KOHM, 225W, 5%; RESISTANCE:1.5KOHM; PRODUCT RANGE:L225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:¦ 5%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, 1.5K OHM, 225 WATT, FIXED
RESISTOR, POWER, 1.5KOHM, 225W, 5%; Resistance:1.5kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L225J1K5-ND | L225J1K5 | 4848610 | L225J1K5 | 02F2365 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | OHM Bracket Mount | Resistor, Power, 1.5Kohm, 225W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |