Ohmite Manufacturing Co. Chassis Mount Resistors L225J100KE

Description
100 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J100KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J100KE-ND
Chassis Mount Resistors L225J100KE-ND
100 kOhms ±5% 225W Wirewound Chassis Mount Resistor

100 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 100Kohm, 225W, 5%; Resistance Ohmite - 64K4927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100Kohm, 225W, 5%; Resistance Ohmite
64K4927
Resistor, Power, 100Kohm, 225W, 5%; Resistance Ohmite 64K4927
RESISTOR, POWER, 100KOHM, 225W, 5%; Resistance:100kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 100KOHM, 225W, 5%; Resistance:100kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L225J100KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J100KE
Chassis Mount Resistors L225J100KE
RES CHAS MNT 100K OHM 5% 225W

RES CHAS MNT 100K OHM 5% 225W

Supplier's Site Datasheet
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel - 70022750 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
70022750
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel 70022750
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L225J100KE-ND 64K4927 L225J100KE 70022750
Product Name Chassis Mount Resistors Resistor, Power, 100Kohm, 225W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details