7.5 kOhms ±5% 175W Wirewound Chassis Mount Resistor
RES CHAS MNT 7.5K OHM 5% 175W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-L175J7K5E-ND | L175J7K5E |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |
| Tolerance | 5 +/- % | 5 +/- % |