500 Ohms ±5% 175W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 500 OHM, 175W, 5%; Resistance:500ohm; Product Range:270 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound
RESISTOR, 500 OHM, 175 WATT, FIXED,
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | L175J500E-ND | 64K4915 | L175J500E |
| Product Name | Chassis Mount Resistors | Resistor, Power, 500 Ohm, 175W, 5%; Resistance Ohmite | OHM Bracket Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||
| Resistance Range | 500 ohms | 500 ohms |