Ohmite Manufacturing Co. Chassis Mount Resistors L175J2R0E

Description
175W 2 OHMS VIT 5%
Request a Quote Datasheet
Description
175W 2 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L175J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L175J2R0E-ND
Chassis Mount Resistors L175J2R0E-ND
175W 2 OHMS VIT 5%

175W 2 OHMS VIT 5%

Buy Now Datasheet
Chassis Mount Resistors - L175J2R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L175J2R0E
Chassis Mount Resistors L175J2R0E
RES CHAS MNT 2 OHM 5% 175W

RES CHAS MNT 2 OHM 5% 175W

Supplier's Site Datasheet
Resistor, Power, 2 Ohm, 175W, 5%; Resistance Ohmite - 64K4901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 175W, 5%; Resistance Ohmite
64K4901
Resistor, Power, 2 Ohm, 175W, 5%; Resistance Ohmite 64K4901
RESISTOR, POWER, 2 OHM, 175W, 5%; Resistance:2ohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 2 OHM, 175W, 5%; Resistance:2ohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L175J2R0E-ND L175J2R0E 64K4901
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 2 Ohm, 175W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers