175W 25000 OHMS VIT 5%
RES CHAS MNT 25K OHM 5% 175W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | L175J25KE-ND | L175J25KE |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |
| Resistance Range | 25000 ohms |