Ohmite Manufacturing Co. Chassis Mount Resistors L175J1K5E

Description
1.5 kOhms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L175J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L175J1K5E-ND
Chassis Mount Resistors L175J1K5E-ND
1.5 kOhms ±5% 175W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 175W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L175J1K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L175J1K5E
Chassis Mount Resistors L175J1K5E
RES CHAS MNT 1.5K OHM 5% 175W

RES CHAS MNT 1.5K OHM 5% 175W

Supplier's Site Datasheet
OHM Bracket Mount - L175J1K5E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L175J1K5E
OHM Bracket Mount L175J1K5E
Resistor, 1.5K Ohm, 175 Watt, Fixed,

Resistor, 1.5K Ohm, 175 Watt, Fixed,

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number L175J1K5E-ND L175J1K5E L175J1K5E
Product Name Chassis Mount Resistors Chassis Mount Resistors OHM Bracket Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details