Ohmite Manufacturing Co. Chassis Mount Resistors L175J10RE

Description
10 Ohms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L175J10RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L175J10RE-ND
Chassis Mount Resistors L175J10RE-ND
10 Ohms ±5% 175W Wirewound Chassis Mount Resistor

10 Ohms ±5% 175W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 10 Ohm, 175W, 5%; Resistance Ohmite - 64K4893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10 Ohm, 175W, 5%; Resistance Ohmite
64K4893
Resistor, Power, 10 Ohm, 175W, 5%; Resistance Ohmite 64K4893
RESISTOR, POWER, 10 OHM, 175W, 5%; Resistance:10ohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 10 OHM, 175W, 5%; Resistance:10ohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
175W 10 Ohms Vit 5% / Box Rohs Compliant Ohmite - 13P4986 - Newark, An Avnet Company
Chicago, IL, United States
175W 10 Ohms Vit 5% / Box Rohs Compliant Ohmite
13P4986
175W 10 Ohms Vit 5% / Box Rohs Compliant Ohmite 13P4986
175W 10 OHMS VIT 5% / BOX ROHS COMPLIANT: YES

175W 10 OHMS VIT 5% / BOX ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - L175J10RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L175J10RE
Chassis Mount Resistors L175J10RE
RES CHAS MNT 10 OHM 5% 175W

RES CHAS MNT 10 OHM 5% 175W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L175J10RE-ND 64K4893 13P4986 L175J10RE
Product Name Chassis Mount Resistors Resistor, Power, 10 Ohm, 175W, 5%; Resistance Ohmite 175W 10 Ohms Vit 5% / Box Rohs Compliant Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details