Ohmite Manufacturing Co. Chassis Mount Resistors L175J100KE

Description
100 kOhms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 kOhms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L175J100KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L175J100KE-ND
Chassis Mount Resistors L175J100KE-ND
100 kOhms ±5% 175W Wirewound Chassis Mount Resistor

100 kOhms ±5% 175W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L175J100KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L175J100KE
Chassis Mount Resistors L175J100KE
RES CHAS MNT 100K OHM 5% 175W

RES CHAS MNT 100K OHM 5% 175W

Supplier's Site Datasheet
Resistor, Power, 100Kohm, 175W, 5%; Resistance Ohmite - 64K4895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100Kohm, 175W, 5%; Resistance Ohmite
64K4895
Resistor, Power, 100Kohm, 175W, 5%; Resistance Ohmite 64K4895
RESISTOR, POWER, 100KOHM, 175W, 5%; Resistance:100kohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 100KOHM, 175W, 5%; Resistance:100kohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L175J100KE-ND L175J100KE 64K4895
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 100Kohm, 175W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details