Ohmite Manufacturing Co. Chassis Mount Resistors L175J100E

Description
100 Ohms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 175W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L175J100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L175J100E-ND
Chassis Mount Resistors L175J100E-ND
100 Ohms ±5% 175W Wirewound Chassis Mount Resistor

100 Ohms ±5% 175W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L175J100E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L175J100E
Chassis Mount Resistors L175J100E
RES CHAS MNT 100 OHM 5% 175W

RES CHAS MNT 100 OHM 5% 175W

Supplier's Site Datasheet
Resistor, Power, 100 Ohm, 175W, 5%; Resistance Ohmite - 64K4894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100 Ohm, 175W, 5%; Resistance Ohmite
64K4894
Resistor, Power, 100 Ohm, 175W, 5%; Resistance Ohmite 64K4894
RESISTOR, POWER, 100 OHM, 175W, 5%; Resistance:100ohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 100 OHM, 175W, 5%; Resistance:100ohm; Product Range:L175 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 100 OHMS;PWR-RTG175 W;TOL 5%;LUG;VITREOUS ENAMEL - 70024376 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 100 OHMS;PWR-RTG175 W;TOL 5%;LUG;VITREOUS ENAMEL
70024376
RESISTOR;WIREWOUND;RES 100 OHMS;PWR-RTG175 W;TOL 5%;LUG;VITREOUS ENAMEL 70024376
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L175J100E-ND L175J100E 64K4894 70024376
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 100 Ohm, 175W, 5%; Resistance Ohmite RESISTOR;WIREWOUND;RES 100 OHMS;PWR-RTG175 W;TOL 5%;LUG;VITREOUS ENAMEL
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers