Ohmite Manufacturing Co. Res, 2K2, 5%, 12W, Wirewound; Resistance Ohmite L12J2K2

Description
RES, 2K2, 5%, 12W, WIREWOUND; Resistance:2.2kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:44.4mm RoHS Compliant: No
Description
RES, 2K2, 5%, 12W, WIREWOUND; Resistance:2.2kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:44.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 5%, 12W, Wirewound; Resistance Ohmite - 02F2398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 12W, Wirewound; Resistance Ohmite
02F2398
Res, 2K2, 5%, 12W, Wirewound; Resistance Ohmite 02F2398
RES, 2K2, 5%, 12W, WIREWOUND; Resistance:2.2kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:44.4mm RoHS Compliant: No

RES, 2K2, 5%, 12W, WIREWOUND; Resistance:2.2kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:44.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2398
Product Name Res, 2K2, 5%, 12W, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details