L12J2K0 -- CHASSIS MOUNT RESISTORS
Ohmite Manufacturing Co.
Chassis Mount Resistors
L12J2K0
Description
12W 2000 OHMS VIT 5%
-
Lingto Electronic Limited
Datasheet
Description
12W 2000 OHMS VIT 5%
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
L12J2K0 |
|
Product Name
|
Chassis Mount Resistors |
|
Resistance Range
|
2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0330 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details