RES, 1K2, 5%, 12W, WIREWOUND; Resistance:1.2kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 13P4875 |
| Product Name | Res, 1K2, 5%, 12W, Wirewound; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 1200 ohms |
| Tolerance | 5 +/- % |