Ohmite Manufacturing Co. Chassis Mount Resistors L12J1K0E

Description
1 kOhms ±5% 12W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 12W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L12J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L12J1K0E-ND
Chassis Mount Resistors L12J1K0E-ND
1 kOhms ±5% 12W Wirewound Chassis Mount Resistor

1 kOhms ±5% 12W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 1Kohm, 12W, 5%; Resistance Ohmite - 64K4836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 12W, 5%; Resistance Ohmite
64K4836
Resistor, Power, 1Kohm, 12W, 5%; Resistance Ohmite 64K4836
RESISTOR, POWER, 1KOHM, 12W, 5%; Resistance:1kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 1KOHM, 12W, 5%; Resistance:1kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L12J1K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L12J1K0E
Chassis Mount Resistors L12J1K0E
RES CHAS MNT 1K OHM 5% 12W

RES CHAS MNT 1K OHM 5% 12W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L12J1K0E-ND 64K4836 L12J1K0E
Product Name Chassis Mount Resistors Resistor, Power, 1Kohm, 12W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details