Ohmite Manufacturing Co. Chassis Mount Resistors L100J7K5E

Description
7.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J7K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J7K5E-ND
Chassis Mount Resistors L100J7K5E-ND
7.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor

7.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L100J7K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J7K5E
Chassis Mount Resistors L100J7K5E
RES CHAS MNT 7.5K OHM 5% 100W

RES CHAS MNT 7.5K OHM 5% 100W

Supplier's Site Datasheet
Resistor, Power, 7.5Kohm, 100W, 5%; Resistance Ohmite - 64K4832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 7.5Kohm, 100W, 5%; Resistance Ohmite
64K4832
Resistor, Power, 7.5Kohm, 100W, 5%; Resistance Ohmite 64K4832
RESISTOR, POWER, 7.5KOHM, 100W, 5%; Resistance:7.5kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 7.5KOHM, 100W, 5%; Resistance:7.5kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L100J7K5E-ND L100J7K5E 64K4832
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 7.5Kohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details