Ohmite Manufacturing Co. Chassis Mount Resistors L100J75R

Description
75 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J75R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J75R-ND
Chassis Mount Resistors L100J75R-ND
75 Ohms ±5% 100W Wirewound Chassis Mount Resistor

75 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L100J75R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J75R
Chassis Mount Resistors L100J75R
RES CHAS MNT 75 OHM 5% 100W

RES CHAS MNT 75 OHM 5% 100W

Supplier's Site Datasheet
Resistor, Power, 75 Ohm, 100W, 5%; Resistance Ohmite - 02F2339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 75 Ohm, 100W, 5%; Resistance Ohmite
02F2339
Resistor, Power, 75 Ohm, 100W, 5%; Resistance Ohmite 02F2339
RESISTOR, POWER, 75 OHM, 100W, 5%; Resistance:75ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

RESISTOR, POWER, 75 OHM, 100W, 5%; Resistance:75ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L100J75R-ND L100J75R 02F2339
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 75 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details