750 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 750 OHM 5% 100W
RESISTOR, 750 OHM, 100W, WIREWOUND; Resistance:750ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J750E-ND | L100J750E | 64K4835 | 70022741 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 750 Ohm, 100W, Wirewound; Resistance Ohmite | Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | 750 ohms |