Ohmite Manufacturing Co. Chassis Mount Resistors L100J50RE

Description
50 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J50RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J50RE-ND
Chassis Mount Resistors L100J50RE-ND
50 Ohms ±5% 100W Wirewound Chassis Mount Resistor

50 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 50 Ohm, 100W, 5%; Resistance Ohmite - 64K4829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 50 Ohm, 100W, 5%; Resistance Ohmite
64K4829
Resistor, Power, 50 Ohm, 100W, 5%; Resistance Ohmite 64K4829
RESISTOR, POWER, 50 OHM, 100W, 5%; Resistance:50ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

RESISTOR, POWER, 50 OHM, 100W, 5%; Resistance:50ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel - 70022737 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel
70022737
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel 70022737
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L100J50RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J50RE
Chassis Mount Resistors L100J50RE
RES CHAS MNT 50 OHM 5% 100W

RES CHAS MNT 50 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L100J50RE-ND 64K4829 70022737 L100J50RE
Product Name Chassis Mount Resistors Resistor, Power, 50 Ohm, 100W, 5%; Resistance Ohmite Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details