RES CHAS MNT 50K OHM 5% 100W
RESISTOR, POWER, 50KOHM, 100W, 5%; Resistance:50kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
RESISTOR, 50K OHM, 100 WATT, FIXED
OHMITE Components L100J50K
| Lingto Electronic Limited | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J50K | 02F2351 | L100J50K | |
| Product Name | Chassis Mount Resistors | Resistor, Power, 50Kohm, 100W, 5%; Resistance Ohmite | OHM Bracket Mount | Resistor |
| Technology / Construction | Wirewound | Wirewound | ||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Power Rating | 100 watts | 100 watts | ||
| Configuration | Single Resistor |