Ohmite Manufacturing Co. Chassis Mount Resistors L100J500

Description
500 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J500-ND
Chassis Mount Resistors L100J500-ND
500 Ohms ±5% 100W Wirewound Chassis Mount Resistor

500 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L100J500 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J500
Chassis Mount Resistors L100J500
RES CHAS MNT 500 OHM 5% 100W

RES CHAS MNT 500 OHM 5% 100W

Supplier's Site Datasheet
Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite - 02F2343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite
02F2343
Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite 02F2343
RESISTOR, POWER, 500 OHM, 100W, 5%; Resistance:500ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, POWER, 500 OHM, 100W, 5%; Resistance:500ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L100J500-ND L100J500 02F2343
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details